2-176233-2 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers2-176233-2
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon 6/6
Configuration Features Number of Positions : 22 Number of Rows : 2
Dimensions Product Height : 6.65 MM [.262 INCH ] Product Length : 26.3 MM [1.03 INCH ] Product Width : 7.5 MM [.295 INCH ] Row-to-Row Spacing : 6.5 MM [.255 INCH ] Wire Size (AWG) : 28 - 22
Housing Features Centerline (Pitch) : 2 MM [.078 INCH ]
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon 6/6
Configuration Features Number of Positions : 22 Number of Rows : 2
Dimensions Product Height : 6.65 MM [.262 INCH ] Product Length : 26.3 MM [1.03 INCH ] Product Width : 7.5 MM [.295 INCH ] Row-to-Row Spacing : 6.5 MM [.255 INCH ] Wire Size (AWG) : 28 - 22
Housing Features Centerline (Pitch) : 2 MM [.078 INCH ]
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : Nylon 6/6
Configuration Features Number of Positions : 22 Number of Rows : 2
Dimensions Product Height : 6.65 MM [.262 INCH ] Product Length : 26.3 MM [1.03 INCH ] Product Width : 7.5 MM [.295 INCH ] Row-to-Row Spacing : 6.5 MM [.255 INCH ] Wire Size (AWG) : 28 - 22
Housing Features Centerline (Pitch) : 2 MM [.078 INCH ]
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : Nylon 6/6
Configuration Features
Number of Positions : 22
Number of Rows : 2
Dimensions
Product Height : 6.65 MM [.262 INCH ]
Product Length : 26.3 MM [1.03 INCH ]
Product Width : 7.5 MM [.295 INCH ]
Row-to-Row Spacing : 6.5 MM [.255 INCH ]
Wire Size (AWG) : 28 - 22
Housing Features
Centerline (Pitch) : 2 MM [.078 INCH ]
Packaging Features
Packaging Method : Bag
Packaging Quantity : 1000
Product Type Features
Connector Hardware Accessory Type : Holder
Hardware Accessory Function : Mounting
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]