TE Connectivity Connector Systems Amp - Te Connectivity 2-1761607-9.

Description
Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMP-LATCH Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Description
Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMP-LATCH Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Amp - Te Connectivity - 30AC3729 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Amp - Te Connectivity
30AC3729
Connector Systems Amp - Te Connectivity 30AC3729
Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMP-LATCH Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMP-LATCH Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC3729
Product Name Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

9 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4000000F1-09-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1300-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
5 suppliers