TE Connectivity Headers & Wire Housings 2-1761607-5

Description
IDC LOW PRO HDR 14P RA LG LAT
Request a Quote Datasheet
Description
IDC LOW PRO HDR 14P RA LG LAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2-1761607-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2-1761607-5
Headers & Wire Housings 2-1761607-5
IDC LOW PRO HDR 14P RA LG LAT

IDC LOW PRO HDR 14P RA LG LAT

Buy Now
Wtb Conn, R/a Header, 14Pos, 2Row/2.54Mm; Pitch Spacing Amp Te Connectivity - 17R7104 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, R/a Header, 14Pos, 2Row/2.54Mm; Pitch Spacing Amp Te Connectivity
17R7104
Wtb Conn, R/a Header, 14Pos, 2Row/2.54Mm; Pitch Spacing Amp Te Connectivity 17R7104
WTB CONN, R/A HEADER, 14POS, 2ROW/2.54MM; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:AMP-Latch Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WTB CONN, R/A HEADER, 14POS, 2ROW/2.54MM; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:AMP-Latch Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, Right Angle, Amp-Latch Series, Through Hole, Header, 14, 2.54 Mm Rohs Compliant Amp Te Connectivity - 93K2866 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Right Angle, Amp-Latch Series, Through Hole, Header, 14, 2.54 Mm Rohs Compliant Amp Te Connectivity
93K2866
Wire-To-Board Connector, Right Angle, Amp-Latch Series, Through Hole, Header, 14, 2.54 Mm Rohs Compliant Amp Te Connectivity 93K2866
Wire-To-Board Connector, Right Angle, AMP-LATCH Series, Through Hole, Header, 14, 2.54 mm RoHS Compliant: Yes

Wire-To-Board Connector, Right Angle, AMP-LATCH Series, Through Hole, Header, 14, 2.54 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2-1761607-5 17R7104 93K2866
Product Name Headers & Wire Housings Wtb Conn, R/a Header, 14Pos, 2Row/2.54Mm; Pitch Spacing Amp Te Connectivity Wire-To-Board Connector, Right Angle, Amp-Latch Series, Through Hole, Header, 14, 2.54 Mm Rohs Compliant Amp Te Connectivity
Product Type IC Headers IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1341338-20021121-00014C8LF - Win Source Electronics
Specs
Product Type IC Headers
Mounting Surface Mount
Voltage Rating 125 volts
View Details
2 suppliers
Forked Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details