Win Source Part Number: 1340473-2-1761606-3
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: AMP-Latch
Number of Positions: 10
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks, Long
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 250VAC
Material Flammability Rating: UL94 V-0
Standard Package: 26
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold or Gold-Palladium
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Blue
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.102" (2.60mm)
Insulation Height: 0.404" (10.26mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 105°C
Contact Length - Mating: 0.237" (6.02mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A per Contact
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Base Product Number: 1761606
IDC LOW PRO HDR 10P VERT LG LAT BLUE
HEADER, STRAIGHT, 10WAY; Pitch Spacing:2.54mm; No. of Contacts:10Contacts;
CONN HEADER VERT 10POS 2.54MM
| Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1340473-2-1761606-3 | 2-1761606-3 | 93K2860 | 2-1761606-3 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Headers & Wire Housings | Header, Straight, 10Way; Pitch Spacing Amp Te Connectivity | Headers, Male Pins |
| Product Type | IC Headers | IC Headers | IC Headers | IC Headers; Header |
| Mounting | Through-Hole; Through Hole | Through-Hole; Through Hole | Through-Hole; Solder; Through Hole | |
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 1 amps | 1 amps | ||
| Operating Temperature | -65 to 105 C (-85 to 221 F) | -65 to 105 C (-85 to 221 F) |