Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
16 Pos 2.54mm RA Shrouded Header, Male, 1A, 250V Product overview: 2-1761605-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1761605-6 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"
TE Connectivity 2-1761605-6 PCB Header
CONN, HEADER, 16POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| TE Connectivity | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-1761605-6 | 316-2-1761605-6 | A97480-ND | 461685 | 26M6210 |
| Product Name | Ribbon Cable Connectors | 1A 250V Electronic Connector | Headers, Male Pins | PCB Headers | Conn, Header, 16Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | Wire to Board Connector | |
| Termination | Through Hole - Solder | Through Hole | Solder | Through Hole Right Angle | |
| Mounting | Board Mount | Through Hole, Right Angle | Through hole | ||
| Voltage Rating | 250 volts | 250 volts | 250 volts |