TE Connectivity Ribbon Cable Connectors 2-1761603-7

Description
Body Features Connector Profile : Low Daisy Chain : With Primary Product Color : Blue Configuration Features Number of Positions : 20 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : .64 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 8.89 MM  [.35 INCH ] Connector Length : 33.02 MM  [1.3 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Shrouded End Dimension : 3.81 MM  [.15 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Center Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Pin Header Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .64 MM  [.025 INCH ] Termination Post & Tail Length : 2.6 MM  [.102 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Daisy Chain : With Primary Product Color : Blue Configuration Features Number of Positions : 20 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : .64 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 8.89 MM  [.35 INCH ] Connector Length : 33.02 MM  [1.3 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Shrouded End Dimension : 3.81 MM  [.15 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Center Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Pin Header Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .64 MM  [.025 INCH ] Termination Post & Tail Length : 2.6 MM  [.102 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 2-1761603-7 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
2-1761603-7
Ribbon Cable Connectors 2-1761603-7
Body Features Connector Profile : Low Daisy Chain : With Primary Product Color : Blue Configuration Features Number of Positions : 20 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : .64 MM  [.025 INCH ] Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 8.89 MM  [.35 INCH ] Connector Length : 33.02 MM  [1.3 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Shrouded End Dimension : 3.81 MM  [.15 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Center Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Pin Header Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .64 MM  [.025 INCH ] Termination Post & Tail Length : 2.6 MM  [.102 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Connector Profile : Low
  • Daisy Chain : With
  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : .64 MM  [.025 INCH ]
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 8.89 MM  [.35 INCH ]
  • Connector Length : 33.02 MM  [1.3 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Shrouded End Dimension : 3.81 MM  [.15 INCH ]

Electrical Characteristics


  • Insulation Resistance (MEGO) : 5000
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polybutylene Terephthalate (PBT)
  • Mating Entry Location : Top

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Center
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Ribbon Cable Connector Header Type : Pin Header

Termination Features


  • Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .64 MM  [.025 INCH ]
  • Termination Post & Tail Length : 2.6 MM  [.102 INCH ]

Usage Conditions


  • Housing Temperature Rating : High
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Headers, Male Pins - A97473-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A97473-ND
Headers, Male Pins A97473-ND
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"

"Connector Header Through Hole 20 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers - 2-1761603-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers
2-1761603-7
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers 2-1761603-7
IDC LOW PRO HDR 20P VERT BLUE

IDC LOW PRO HDR 20P VERT BLUE

Buy Now
Singapore, Singapore
1A 250V Electronic Connector
316-2-1761603-7
1A 250V Electronic Connector 316-2-1761603-7
20P 2.54mm Pitch Vertical Header, 1A, 250V, Gold Contact Product overview: 2-1761603-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1761603-7 can be used for catalog matching and distributor lookup.

20P 2.54mm Pitch Vertical Header, 1A, 250V, Gold Contact Product overview: 2-1761603-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1761603-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 1616082 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1616082
PCB Headers 1616082
TE Connectivity 2-1761603-7 PCB Header

TE Connectivity 2-1761603-7 PCB Header

Supplier's Site
PCB Headers - 461770 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
461770
PCB Headers 461770
TE Connectivity 2-1761603-7 PCB Header

TE Connectivity 2-1761603-7 PCB Header

Supplier's Site
CONN HEADER LOPRO STR 20POS 30AU - 792-2-1761603-7 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER LOPRO STR 20POS 30AU
792-2-1761603-7
CONN HEADER LOPRO STR 20POS 30AU 792-2-1761603-7
CONN HEADER LOPRO STR 20POS 30AU

CONN HEADER LOPRO STR 20POS 30AU

Supplier's Site
Wire-Board Connector, Header, 20 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 42K6789 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 20 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
42K6789
Wire-Board Connector, Header, 20 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 42K6789
WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1761603-7 A97473-ND 2-1761603-7 316-2-1761603-7 1616082 792-2-1761603-7 42K6789
Product Name Ribbon Cable Connectors Headers, Male Pins Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers 1A 250V Electronic Connector PCB Headers CONN HEADER LOPRO STR 20POS 30AU Wire-Board Connector, Header, 20 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector Wire to Board Connector
Termination Through Hole - Solder Through Hole Solder Solder Through Hole Straight
Mounting Board Mount Through Hole Through hole Through Hole
Voltage Rating 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data