TE Connectivity Headers & Wire Housings 2-1761603-1

Description
IDC HDRS 7 BOX NO EJ
Request a Quote Datasheet
Description
IDC HDRS 7 BOX NO EJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2-1761603-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2-1761603-1
Headers & Wire Housings 2-1761603-1
IDC HDRS 7 BOX NO EJ

IDC HDRS 7 BOX NO EJ

Buy Now
Headers & Wire Housings - 2-1761603-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2-1761603-1
Headers & Wire Housings 2-1761603-1
IDC LOW PRO HDR 6P VERT BLUE

IDC LOW PRO HDR 6P VERT BLUE

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
2-1761603-1
Headers & Wire Housings 2-1761603-1
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connector, Header, 6Pos, 2Row, 2.54Mm; Connector Systems Amp Te Connectivity - 69AC7792 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 2.54Mm; Connector Systems Amp Te Connectivity
69AC7792
Connector, Header, 6Pos, 2Row, 2.54Mm; Connector Systems Amp Te Connectivity 69AC7792
CONNECTOR, HEADER, 6POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series; Gender:HeaderRoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series; Gender:HeaderRoHS Compliant: Yes

Supplier's Site Datasheet
Headers & Wire Housings IDC HDR 6P VERT BLUE LOW PRO - 792-2-1761603-1 - Utmel Electronic Limited
Hong Kong, China
Headers & Wire Housings IDC HDR 6P VERT BLUE LOW PRO
792-2-1761603-1
Headers & Wire Housings IDC HDR 6P VERT BLUE LOW PRO 792-2-1761603-1
Headers & Wire Housings IDC HDR 6P VERT BLUE LOW PRO

Headers & Wire Housings IDC HDR 6P VERT BLUE LOW PRO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2-1761603-1 69AC7792 792-2-1761603-1
Product Name Headers & Wire Housings Connector, Header, 6Pos, 2Row, 2.54Mm; Connector Systems Amp Te Connectivity Headers & Wire Housings IDC HDR 6P VERT BLUE LOW PRO
Product Type IC Headers IC Headers IC Headers
Mounting Through-Hole; Through Hole Straight Through Hole
Number of Contacts 6
Contacts Pitch 2.54 mm (0.1000 inches) 2.54 mm (0.1000 inches)
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DIL Sockets - 1831564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
772 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details