TE Connectivity SDL Connectors 2-1761193-1

Description
Body Features Shield Material : Brass Shield Plating Material : Tin over Copper Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Conductor Insulation Diameter Range : .97 MM  [.038 INCH ] Wire Size (MMSQ) : .08 - .09, .129, .081, .12 - .15 Wire Size (AWG) : 28, 26 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Smoke Brown Housing Material : Polycarbonate GF Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : Without Polarization Code : B Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote
Description
Body Features Shield Material : Brass Shield Plating Material : Tin over Copper Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Conductor Insulation Diameter Range : .97 MM  [.038 INCH ] Wire Size (MMSQ) : .08 - .09, .129, .081, .12 - .15 Wire Size (AWG) : 28, 26 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Smoke Brown Housing Material : Polycarbonate GF Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : Without Polarization Code : B Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SDL Connectors - 2-1761193-1 - TE Connectivity
Berwyn, PA, United States
SDL Connectors
2-1761193-1
SDL Connectors 2-1761193-1
Body Features Shield Material : Brass Shield Plating Material : Tin over Copper Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Conductor Insulation Diameter Range : .97 MM  [.038 INCH ] Wire Size (MMSQ) : .08 - .09, .129, .081, .12 - .15 Wire Size (AWG) : 28, 26 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Smoke Brown Housing Material : Polycarbonate GF Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : Without Polarization Code : B Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Shield Material : Brass
  • Shield Plating Material : Tin over Copper

Configuration Features


  • Compatible With Wire & Cable Type : Flat Ribbon Cable

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Conductor Insulation Diameter Range : .97 MM  [.038 INCH ]
  • Wire Size (MMSQ) : .08 - .09, .129, .081, .12 - .15
  • Wire Size (AWG) : 28, 26

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Smoke Brown
  • Housing Material : Polycarbonate GF

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • PCB Mount Retention : Without
  • Polarization Code : B

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • Receptacle Configuration : Standard

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-1761193-1
Product Name SDL Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 28AC6877 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details
Connector Systems Amp - Te Connectivity - 16AC0517 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details