TE Connectivity HDMI Connectors 2-1747981-3

Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Panel Ground Location : Top Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : M3 Threaded Hole Grounding Options : Panel Ground Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.1 MM , 1.6 MM  [.043 INCH , .061 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Panel Ground Location : Top Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : M3 Threaded Hole Grounding Options : Panel Ground Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.1 MM , 1.6 MM  [.043 INCH , .061 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI Connectors - 2-1747981-3 - TE Connectivity
Berwyn, PA, United States
HDMI Connectors
2-1747981-3
HDMI Connectors 2-1747981-3
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Panel Ground Location : Top Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : M3 Threaded Hole Grounding Options : Panel Ground Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.1 MM , 1.6 MM  [.043 INCH , .061 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Matte
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 19
  • PCB Mount Orientation : Right Angle
  • Panel Ground Location : Top

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]

Dimensions


  • PCB Thickness (Min) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Straight Leg

Operation/Application


  • Assembly Process Feature : Carrier Tape
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Ground Feature Type : M3 Threaded Hole
  • Grounding Options : Panel Ground

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 1.1 MM , 1.6 MM  [.043 INCH , .061 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A35074CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A35074CT-ND
USB, DVI, HDMI Connector Assemblies A35074CT-ND
HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole

HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A35074DKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A35074DKR-ND
USB, DVI, HDMI Connector Assemblies A35074DKR-ND
HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole

HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A35074TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A35074TR-ND
USB, DVI, HDMI Connector Assemblies A35074TR-ND
HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole

HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
Audio & Video Connectors - 2-1747981-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
2-1747981-3
Audio & Video Connectors 2-1747981-3
Std HDMI, RA, SMT, Panel grd, Flange

Std HDMI, RA, SMT, Panel grd, Flange

Buy Now
Singapore, Singapore
Electronic Connector
377-2-1747981-3
Electronic Connector 377-2-1747981-3
HDMI Receptacle, 19 Pos, Right Angle, SMT, Gold Plated Product overview: 2-1747981-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-2-1747981-3 can be used for catalog matching and distributor lookup.

HDMI Receptacle, 19 Pos, Right Angle, SMT, Gold Plated Product overview: 2-1747981-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-2-1747981-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hdmi Connector, Jack, 19Pos, Pcb; No. Of Contacts Te Connectivity - 33P4316 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Connector, Jack, 19Pos, Pcb; No. Of Contacts Te Connectivity
33P4316
Hdmi Connector, Jack, 19Pos, Pcb; No. Of Contacts Te Connectivity 33P4316
HDMI CONNECTOR, JACK, 19POS, PCB; No. of Contacts:19Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Surface Mount Right Angle; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body RoHS Compliant: Yes

HDMI CONNECTOR, JACK, 19POS, PCB; No. of Contacts:19Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Termination:Surface Mount Right Angle; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1747981-3 A35074CT-ND 2-1747981-3 377-2-1747981-3 33P4316
Product Name HDMI Connectors USB, DVI, HDMI Connector Assemblies Audio & Video Connectors Electronic Connector Hdmi Connector, Jack, 19Pos, Pcb; No. Of Contacts Te Connectivity
Connector Type Wire to Board Connector HDMI Audio / Video
Termination Surface Mount SMD/SMT Surface Mount Right Angle
Mounting Board Mount Panel Mount; Surface Mount, Right Angle; Through Hole PCB Mount
Current Rating 0.5 amps 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data