TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-1746741-4

Description
Body Features Primary Product Color : Blue Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1.15 - 1.35 MM  [.045 - .053 INCH ] Connector Height : 23 MM  [.905 INCH ] Connector Length : 15.8 MM  [.622 INCH ] Connector Width : 8.6 MM  [.338 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1.15 - 1.35 MM  [.045 - .053 INCH ] Connector Height : 23 MM  [.905 INCH ] Connector Length : 15.8 MM  [.622 INCH ] Connector Width : 8.6 MM  [.338 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-1746741-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-1746741-4
Rectangular Wire & Cable Connectors & Housings 2-1746741-4
Body Features Primary Product Color : Blue Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1.15 - 1.35 MM  [.045 - .053 INCH ] Connector Height : 23 MM  [.905 INCH ] Connector Length : 15.8 MM  [.622 INCH ] Connector Width : 8.6 MM  [.338 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic GF Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Compatible Insulation Diameter Range : 1.15 - 1.35 MM  [.045 - .053 INCH ]
  • Connector Height : 23 MM  [.905 INCH ]
  • Connector Length : 15.8 MM  [.622 INCH ]
  • Connector Width : 8.6 MM  [.338 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 32

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Thermoplastic GF

Identification Marking


  • Circuit Identification Feature : Without

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latching Feature

Operation/Application


  • Circuit Application : Signal
  • Halogen Free : Yes
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 30

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire, Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Buy Now
Free Hanging, Panel Mount - 2-1746741-4-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
2-1746741-4-ND
Free Hanging, Panel Mount 2-1746741-4-ND
4 Position Rectangular Socket Connector IDC Gold 20-26 AWG

4 Position Rectangular Socket Connector IDC Gold 20-26 AWG

Buy Now Datasheet
IDC Connectors - 6132800 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6132800
IDC Connectors 6132800
TE Connectivity 2-1746741-4

TE Connectivity 2-1746741-4

Supplier's Site
IDC Connectors - 1440583 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1440583
IDC Connectors 1440583
TE Connectivity 2-1746741-4

TE Connectivity 2-1746741-4

Supplier's Site
IDC Connectors - 1440496 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1440496
IDC Connectors 1440496
TE Connectivity 2-1746741-4

TE Connectivity 2-1746741-4

Supplier's Site
IDC Connectors - 1649192 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1649192
IDC Connectors 1649192
TE Connectivity 2-1746741-4

TE Connectivity 2-1746741-4

Supplier's Site
Unspecified Connectors - 2-1746741-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
2-1746741-4
Unspecified Connectors 2-1746741-4
RITS CONN. SOCKET ASSY 4P BLUE

RITS CONN. SOCKET ASSY 4P BLUE

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
2-1746741-4
Unspecified Connectors 2-1746741-4
Unspecified Connectors

Unspecified Connectors

Buy Now
Rectangular Conn, Rcpt, 4Pos, 1Row, 2Mm Rohs Compliant Te Connectivity - 74AJ8713 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Rcpt, 4Pos, 1Row, 2Mm Rohs Compliant Te Connectivity
74AJ8713
Rectangular Conn, Rcpt, 4Pos, 1Row, 2Mm Rohs Compliant Te Connectivity 74AJ8713
RECTANGULAR CONN, RCPT, 4POS, 1ROW, 2MM ROHS COMPLIANT: YES

RECTANGULAR CONN, RCPT, 4POS, 1ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1746741-4 2-1746741-4-ND 6132800 2-1746741-4 74AJ8713
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount IDC Connectors Unspecified Connectors Rectangular Conn, Rcpt, 4Pos, 1Row, 2Mm Rohs Compliant Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount
Voltage Rating 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 28AC6878 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details
Data Bus Connectors - 020929-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers