"Connector Header Through Hole, Right Angle 20 position 0.098"" (2.50mm)"
Hdr Assy, EP 2.5 RA, 20 Pos., GW
CONN HEADER R/A 20POS 2.5MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-1744446-0-ND | 98X2252 | 2-1744446-0 |
| Product Name | Headers, Male Pins | Hdr Assy, Ep 2.5 Ra, 20 Pos., Gw Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 4.2 amps | 4.2 amps |