TE Connectivity Automotive Housing, Plug, 3Pos; Product Range Amp Te Connectivity 2-174357-2

Description
AUTOMOTIVE HOUSING, PLUG, 3POS; Product Range:Econoseal J Mark II+ 070 Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AMP Econoseal J Mark II+ 070 Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:12VDC RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 3POS; Product Range:Econoseal J Mark II+ 070 Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AMP Econoseal J Mark II+ 070 Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:12VDC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 3Pos; Product Range Amp Te Connectivity - 12H2979 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 3Pos; Product Range Amp Te Connectivity
12H2979
Automotive Housing, Plug, 3Pos; Product Range Amp Te Connectivity 12H2979
AUTOMOTIVE HOUSING, PLUG, 3POS; Product Range:Econoseal J Mark II+ 070 Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AMP Econoseal J Mark II+ 070 Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:12VDC RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 3POS; Product Range:Econoseal J Mark II+ 070 Series; Gender:Plug; No. of Positions:3Positions; For Use With:AMP Econoseal J Mark II+ 070 Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:12VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 12H2979
Product Name Automotive Housing, Plug, 3Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details