TE Connectivity Standard Edge Connectors 2-1740533-2

Description
Body Features Primary Product Color : Natural Configuration Features Card Entry Style : Side Compatible With Wire & Cable Type : Discrete Wire Connector Contact Load Condition : Fully Loaded Number of Insulation Displacement Slots : 2 Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3 - 6 MICM  [118.11 - 236.22 MICIN ] Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.2 MM  [.087 INCH ] Connector Height : 7.3 MM  [.287 INCH ] PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .35 - .75 Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : One End Open Housing Material : PA 6 GF Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 15400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Card Entry Style : Side Compatible With Wire & Cable Type : Discrete Wire Connector Contact Load Condition : Fully Loaded Number of Insulation Displacement Slots : 2 Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3 - 6 MICM  [118.11 - 236.22 MICIN ] Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.2 MM  [.087 INCH ] Connector Height : 7.3 MM  [.287 INCH ] PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .35 - .75 Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : One End Open Housing Material : PA 6 GF Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 15400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 2-1740533-2 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
2-1740533-2
Standard Edge Connectors 2-1740533-2
Body Features Primary Product Color : Natural Configuration Features Card Entry Style : Side Compatible With Wire & Cable Type : Discrete Wire Connector Contact Load Condition : Fully Loaded Number of Insulation Displacement Slots : 2 Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3 - 6 MICM  [118.11 - 236.22 MICIN ] Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.2 MM  [.087 INCH ] Connector Height : 7.3 MM  [.287 INCH ] PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .35 - .75 Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : One End Open Housing Material : PA 6 GF Industry Standards Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 15400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Card Entry Style : Side
  • Compatible With Wire & Cable Type : Discrete Wire
  • Connector Contact Load Condition : Fully Loaded
  • Number of Insulation Displacement Slots : 2
  • Number of Positions : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper-Nickel-Silicon
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 3 - 6 MICM  [118.11 - 236.22 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.2 MM  [.087 INCH ]
  • Connector Height : 7.3 MM  [.287 INCH ]
  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]
  • Wire Size (MMSQ) : .35 - .75
  • Wire Size (AWG) : 22 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Entry Configuration : One End Open
  • Housing Material : PA 6 GF

Industry Standards


  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 15400

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 2-1740533-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2-1740533-2
Headers & Wire Housings 2-1740533-2
AMP DUOPLUG POW CONNECTOR

AMP DUOPLUG POW CONNECTOR

Buy Now
Free Hanging, Panel Mount - A117443-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A117443-ND
Free Hanging, Panel Mount A117443-ND
2 Position Rectangular Receptacle Connector IDC Tin

2 Position Rectangular Receptacle Connector IDC Tin

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1740533-2 2-1740533-2 A117443-ND
Product Name Standard Edge Connectors Headers & Wire Housings Free Hanging, Panel Mount
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line) Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103956-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Circular Connector Contacts - 006-0937-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details