TE Connectivity Board-In Connectors 2-173985-7

Description
Body Features Primary Product Color : Light Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 7 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 PCB Contact Termination Area Plating Material : Pre-Tin Dimensions Connector Height : 5.1 MM  [.201 INCH ] Connector Length : 16 MM  [.63 INCH ] PCB Thickness (Recommended) : .8 MM  [.031 - .063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box Packaging Quantity : 180 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece IDC Connector Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Light Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 7 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 PCB Contact Termination Area Plating Material : Pre-Tin Dimensions Connector Height : 5.1 MM  [.201 INCH ] Connector Length : 16 MM  [.63 INCH ] PCB Thickness (Recommended) : .8 MM  [.031 - .063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box Packaging Quantity : 180 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece IDC Connector Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-In Connectors - 2-173985-7 - TE Connectivity
Berwyn, PA, United States
Board-In Connectors
2-173985-7
Board-In Connectors 2-173985-7
Body Features Primary Product Color : Light Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 7 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 PCB Contact Termination Area Plating Material : Pre-Tin Dimensions Connector Height : 5.1 MM  [.201 INCH ] Connector Length : 16 MM  [.63 INCH ] PCB Thickness (Recommended) : .8 MM  [.031 - .063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box Packaging Quantity : 180 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece IDC Connector Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Light Blue

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Positions : 7
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 2
  • PCB Contact Termination Area Plating Material : Pre-Tin

Dimensions


  • Connector Height : 5.1 MM  [.201 INCH ]
  • Connector Length : 16 MM  [.63 INCH ]
  • PCB Thickness (Recommended) : .8 MM  [.031 - .063 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 125
  • Operating Voltage (VDC) : 125

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Glass-Filled PBT

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Solder Tails

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray, Box
  • Packaging Quantity : 180

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • PCB Connector Type : PCB Mount One-Piece IDC Connector

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Board In, Direct Wire to Board - A108336-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A108336-ND
Board In, Direct Wire to Board A108336-ND
7 Position Individual Wires Connector Blue IDC 26-28 AWG Through Hole

7 Position Individual Wires Connector Blue IDC 26-28 AWG Through Hole

Buy Now Datasheet
Amp Ct Mt Amp-In Hdr-V Blu 7P Amp - Te Connectivity - 17R7080 - Newark, An Avnet Company
Chicago, IL, United States
Amp Ct Mt Amp-In Hdr-V Blu 7P Amp - Te Connectivity
17R7080
Amp Ct Mt Amp-In Hdr-V Blu 7P Amp - Te Connectivity 17R7080
AMP CT MT AMP-IN HDR-V BLU 7P

AMP CT MT AMP-IN HDR-V BLU 7P

Supplier's Site
Amp Ct Mt Amp-In Hdr-V Blu 7P Amp - Te Connectivity - 76AC3082 - Newark, An Avnet Company
Chicago, IL, United States
Amp Ct Mt Amp-In Hdr-V Blu 7P Amp - Te Connectivity
76AC3082
Amp Ct Mt Amp-In Hdr-V Blu 7P Amp - Te Connectivity 76AC3082
AMP CT MT AMP-IN HDR-V BLU 7P

AMP CT MT AMP-IN HDR-V BLU 7P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 2-173985-7 A108336-ND 17R7080
Product Name Board-In Connectors Board In, Direct Wire to Board Amp Ct Mt Amp-In Hdr-V Blu 7P Amp - Te Connectivity
Category Wire to Board Connector
Termination Through Hole - Press-Fit
Voltage Rating 125 volts
Current Rating 2.0 amps
Contact Pitch 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data