TE Connectivity Board-In Connectors 2-173985-4

Description
Body Features Primary Product Color : Light Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 PCB Contact Termination Area Plating Material : Pre-Tin Dimensions Connector Height : 5.1 MM  [.201 INCH ] Connector Length : 10 MM  [.394 INCH ] PCB Thickness (Recommended) : .8 MM  [.031 - .063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box, Tray Packaging Quantity : 290 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece IDC Connector Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Light Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 PCB Contact Termination Area Plating Material : Pre-Tin Dimensions Connector Height : 5.1 MM  [.201 INCH ] Connector Length : 10 MM  [.394 INCH ] PCB Thickness (Recommended) : .8 MM  [.031 - .063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box, Tray Packaging Quantity : 290 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece IDC Connector Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-In Connectors - 2-173985-4 - TE Connectivity
Berwyn, PA, United States
Board-In Connectors
2-173985-4
Board-In Connectors 2-173985-4
Body Features Primary Product Color : Light Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 PCB Contact Termination Area Plating Material : Pre-Tin Dimensions Connector Height : 5.1 MM  [.201 INCH ] Connector Length : 10 MM  [.394 INCH ] PCB Thickness (Recommended) : .8 MM  [.031 - .063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box, Tray Packaging Quantity : 290 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece IDC Connector Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Light Blue

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Positions : 4
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 2
  • PCB Contact Termination Area Plating Material : Pre-Tin

Dimensions


  • Connector Height : 5.1 MM  [.201 INCH ]
  • Connector Length : 10 MM  [.394 INCH ]
  • PCB Thickness (Recommended) : .8 MM  [.031 - .063 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 125
  • Operating Voltage (VDC) : 125

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Glass-Filled PBT

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Solder Tails

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box, Tray
  • Packaging Quantity : 290

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector System : Wire-to-Board
  • PCB Connector Type : PCB Mount One-Piece IDC Connector

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Board In, Direct Wire to Board - A108334-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A108334-ND
Board In, Direct Wire to Board A108334-ND
4 Position Individual Wires Connector Blue IDC 26-28 AWG Through Hole

4 Position Individual Wires Connector Blue IDC 26-28 AWG Through Hole

Buy Now Datasheet
Amp Ct Mt Amp-In Hdr-V Blu 4P Amp - Te Connectivity - 17R7077 - Newark, An Avnet Company
Chicago, IL, United States
Amp Ct Mt Amp-In Hdr-V Blu 4P Amp - Te Connectivity
17R7077
Amp Ct Mt Amp-In Hdr-V Blu 4P Amp - Te Connectivity 17R7077
AMP CT MT AMP-IN HDR-V BLU 4P

AMP CT MT AMP-IN HDR-V BLU 4P

Supplier's Site
Amp Ct Mt Amp-In Hdr-V Blu 4P Amp - Te Connectivity - 41AJ5457 - Newark, An Avnet Company
Chicago, IL, United States
Amp Ct Mt Amp-In Hdr-V Blu 4P Amp - Te Connectivity
41AJ5457
Amp Ct Mt Amp-In Hdr-V Blu 4P Amp - Te Connectivity 41AJ5457
AMP CT MT AMP-IN HDR-V BLU 4P

AMP CT MT AMP-IN HDR-V BLU 4P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 2-173985-4 A108334-ND 17R7077
Product Name Board-In Connectors Board In, Direct Wire to Board Amp Ct Mt Amp-In Hdr-V Blu 4P Amp - Te Connectivity
Category Wire to Board Connector
Termination Through Hole - Press-Fit
Voltage Rating 125 volts
Current Rating 2.0 amps
Contact Pitch 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data