TE Connectivity FPC Connectors 2-1734592-9

Description
Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .025 MICM  [100 MICIN ] Contact Mating Location : Bottom Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .025 MICM  [100 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.05 MM  [.08 INCH ] Connector Length : 19.93 MM  [.785 INCH ] Connector Width : 5.1 MM  [.2 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Color : Natural Housing Material : LCP (Liquid Crystal Polymer) Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer (Plunger Style) Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .025 MICM  [100 MICIN ] Contact Mating Location : Bottom Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .025 MICM  [100 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.05 MM  [.08 INCH ] Connector Length : 19.93 MM  [.785 INCH ] Connector Width : 5.1 MM  [.2 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Color : Natural Housing Material : LCP (Liquid Crystal Polymer) Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer (Plunger Style) Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 2-1734592-9 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
2-1734592-9
FPC Connectors 2-1734592-9
Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 29 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .025 MICM  [100 MICIN ] Contact Mating Location : Bottom Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .025 MICM  [100 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.05 MM  [.08 INCH ] Connector Length : 19.93 MM  [.785 INCH ] Connector Width : 5.1 MM  [.2 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Color : Natural Housing Material : LCP (Liquid Crystal Polymer) Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer (Plunger Style) Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : FFC, FPC
  • Number of Positions : 29
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .025 MICM  [100 MICIN ]
  • Contact Mating Location : Bottom
  • Contact Shape & Form : Single Beam
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Gold
  • PCB Contact Termination Area Plating Material Thickness : .025 MICM  [100 MICIN ]

Dimensions


  • Accepts Flex Cable Thickness : .3 MM  [.012 INCH ]
  • Connector Height : 2.05 MM  [.08 INCH ]
  • Connector Length : 19.93 MM  [.785 INCH ]
  • Connector Width : 5.1 MM  [.2 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : .5 MM  [.02 INCH ]
  • Housing Color : Natural
  • Housing Material : LCP (Liquid Crystal Polymer)

Identification Marking


  • Circuit Identification Feature : Without

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape
  • Packaging Quantity : 2000

Product Type Features


  • Connector & Contact Terminates To : Flexible Printed Circuit (FPC)
  • Connector Product Type : Connector Assembly
  • Connector System : Flex-to-Board
  • FPC Actuator Type : Stuffer (Plunger Style)
  • Insertion Force Type : Zero Insertion Force (ZIF)
  • PCB Connector Assembly Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
399-2-1734592-9
Electronic Connector 399-2-1734592-9
0.5mm Pitch FPC Connector, 29 Pos, Female, Right Angle, SMT Product overview: 2-1734592-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-2-1734592-9 can be used for catalog matching and distributor lookup.

0.5mm Pitch FPC Connector, 29 Pos, Female, Right Angle, SMT Product overview: 2-1734592-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-2-1734592-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A101312CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A101312CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies A101312CT-ND
"29 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"29 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A101312TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A101312TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A101312TR-ND
"29 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"29 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Fpc Connector, Receptacle 29 Position 0.5Pitch; Pitch Spacing Amp - Te Connectivity - 17R7054 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connector, Receptacle 29 Position 0.5Pitch; Pitch Spacing Amp - Te Connectivity
17R7054
Fpc Connector, Receptacle 29 Position 0.5Pitch; Pitch Spacing Amp - Te Connectivity 17R7054
FPC CONNECTOR, RECEPTACLE 29 POSITION 0.5PITCH; Pitch Spacing:0.5mm; No. of Contacts:29Contacts; Gender:Receptacle; Product Range:FPC Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

FPC CONNECTOR, RECEPTACLE 29 POSITION 0.5PITCH; Pitch Spacing:0.5mm; No. of Contacts:29Contacts; Gender:Receptacle; Product Range:FPC Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Fpc Connector, Receptacle 29 Position 0.5Pitch, Full Reel; Pitch Spacing Amp - Te Connectivity - 28X2675 - Newark, An Avnet Company
Chicago, IL, United States
Fpc Connector, Receptacle 29 Position 0.5Pitch, Full Reel; Pitch Spacing Amp - Te Connectivity
28X2675
Fpc Connector, Receptacle 29 Position 0.5Pitch, Full Reel; Pitch Spacing Amp - Te Connectivity 28X2675
FPC CONNECTOR, RECEPTACLE 29 POSITION 0.5PITCH, FULL REEL; Pitch Spacing:0.5mm; No. of Contacts:29Contacts; Gender:Receptacle; Product Range:FPC Series; Contact Termination Type:Surface Mount; Contact Position:Bottom RoHS Compliant: Yes

FPC CONNECTOR, RECEPTACLE 29 POSITION 0.5PITCH, FULL REEL; Pitch Spacing:0.5mm; No. of Contacts:29Contacts; Gender:Receptacle; Product Range:FPC Series; Contact Termination Type:Surface Mount; Contact Position:Bottom RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2-1734592-9 399-2-1734592-9 A101312CT-ND 17R7054
Product Name FPC Connectors Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies Fpc Connector, Receptacle 29 Position 0.5Pitch; Pitch Spacing Amp - Te Connectivity
Termination Surface Mount SMD/SMT Surface Mount
Mounting Board Mount Surface Mount, Right Angle
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 0.5 amps 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data