"20 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
RCPT, 2MM, 20P, VRT SMT, 30Au , LOCK
Board to Board & Mezzanine Connectors
RCPT, 2MM, 20P, VRT SMT, 30AU", LOCK
RCPT, 2MM, 20P, VRT SMT, 30Au , LOCK
CONN RCPT 20POS 0.079 GOLD SMD
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A111113TR-ND | 2-1734516-0 | 2-1734516-0 | 21R8499 | 2-1734516-0 |
| Product Name | Headers, Receptacles, Female Sockets | Board to Board & Mezzanine Connectors | Board to Board & Mezzanine Connectors | Rcpt, 2Mm, 20P, Vrt Smt, 30Au", Lock Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | VRT | Surface Mount | ||
| Voltage Rating | 250 volts | 250 volts | |||
| Current Rating | 1.0 amps | 1.0 amps |