RCPT, 2.0MM, 12P,VRT MT, 8 Au , 2.6ST
"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
RCPT, 2.0MM, 12P,VRT MT, 8 Au , 2.6ST
CONN RCPT 12POS 0.079 GOLD PCB
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-1734506-9 | A118392-ND | 98X2223 | 2-1734506-9 |
| Product Name | Board to Board & Mezzanine Connectors | Headers, Receptacles, Female Sockets | Rcpt, 2.0Mm, 12P,vrt Mt, 8 Au , 2.6St Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | VRT | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts |