TE Connectivity Board to Board & Mezzanine Connectors 2-1734506-6

Description
RCPT, 2.0MM, 06P,VRT MT, 8 Au , 2.6ST
Request a Quote Datasheet
Description
RCPT, 2.0MM, 06P,VRT MT, 8 Au , 2.6ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 2-1734506-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2-1734506-6
Board to Board & Mezzanine Connectors 2-1734506-6
RCPT, 2.0MM, 06P,VRT MT, 8 Au , 2.6ST

RCPT, 2.0MM, 06P,VRT MT, 8 Au , 2.6ST

Buy Now
Headers, Receptacles, Female Sockets - A115093-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A115093-ND
Headers, Receptacles, Female Sockets A115093-ND
"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Rcpt, 2.0Mm, 06P,vrt Mt, 8 Au
Chicago, IL, United States
Rcpt, 2.0Mm, 06P,vrt Mt, 8 Au", 2.6St Te Connectivity
21R8496
Rcpt, 2.0Mm, 06P,vrt Mt, 8 Au", 2.6St Te Connectivity 21R8496
RCPT, 2.0MM, 06P,VRT MT, 8 AU", 2.6ST

RCPT, 2.0MM, 06P,VRT MT, 8 AU", 2.6ST

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2-1734506-6 A115093-ND 21R8496
Product Name Board to Board & Mezzanine Connectors Headers, Receptacles, Female Sockets Rcpt, 2.0Mm, 06P,vrt Mt, 8 Au", 2.6St Te Connectivity
Connector Type Board to Board Connector Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Mini-Lock Connectors - SMPM Series - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
View Details
Screw Connectors - 36-1202-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10003206ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers