TE Connectivity Memory Connectors - PC Card Sockets - 2-1734451-1 2-1734451-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 761802-2-1734451-1 Packaging: Reel package Number of Positions: 50 Features: Board Guide, Card Guide Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Height Above Board: 0.157" (4.00mm) Mounting: Surface Mount, Right Angle Card Type: CompactFlash - Type I, II Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Family Name: 1734451 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): N7E50-Q516TH-40-WF; N7E50-Q516TH-40; N7E50-Q516TC-40; Introduction Date: June 23, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 761802-2-1734451-1 Packaging: Reel package Number of Positions: 50 Features: Board Guide, Card Guide Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Height Above Board: 0.157" (4.00mm) Mounting: Surface Mount, Right Angle Card Type: CompactFlash - Type I, II Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Family Name: 1734451 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): N7E50-Q516TH-40-WF; N7E50-Q516TH-40; N7E50-Q516TC-40; Introduction Date: June 23, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - PC Card Sockets - 2-1734451-1 - 761802-2-1734451-1 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - 2-1734451-1
761802-2-1734451-1
Memory Connectors - PC Card Sockets - 2-1734451-1 761802-2-1734451-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 761802-2-1734451-1 Packaging: Reel package Number of Positions: 50 Features: Board Guide, Card Guide Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Height Above Board: 0.157" (4.00mm) Mounting: Surface Mount, Right Angle Card Type: CompactFlash - Type I, II Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Family Name: 1734451 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): N7E50-Q516TH-40-WF; N7E50-Q516TH-40; N7E50-Q516TC-40; Introduction Date: June 23, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 761802-2-1734451-1
Packaging: Reel package
Number of Positions: 50
Features: Board Guide, Card Guide
Connector Type: Connector
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Height Above Board: 0.157" (4.00mm)
Mounting: Surface Mount, Right Angle
Card Type: CompactFlash - Type I, II
Insertion, Removal Method: Push In, Pull Out
Mounting Feature: Normal, Standard - Top
Family Name: 1734451
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): N7E50-Q516TH-40-WF; N7E50-Q516TH-40; N7E50-Q516TC-40;
Introduction Date: June 23, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 761802-2-1734451-1
Product Name Memory Connectors - PC Card Sockets - 2-1734451-1
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details