15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Receptacle, D-Subminiature; Receptacle;15; Front Metal; Phosphor Bronze; AMP
D Sub 15P, RCPT, R/A, DIP
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A121575-ND | 70042668 | 05R9301 |
| Product Name | D-Sub Connector Assemblies | Receptacle, D-Subminiature; Receptacle;15; Front Metal; Phosphor Bronze; AMP | D Sub 15P, Rcpt, R/a, Dip Amp - Te Connectivity |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | |
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 125 volts | 250 volts |