TE Connectivity USB Connectors 2-1734327-2

Description
Body Features Connector Profile : Mini Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PA 9T Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Flush PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount PCB Mount Retention Type : SMT Hold Down - Solder Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 700 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.15 MM  [.045 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Mini Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PA 9T Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Flush PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount PCB Mount Retention Type : SMT Hold Down - Solder Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 700 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.15 MM  [.045 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2-1734327-2 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2-1734327-2
USB Connectors 2-1734327-2
Body Features Connector Profile : Mini Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Color : Black Housing Material : PA 9T Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Flush PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount PCB Mount Retention Type : SMT Hold Down - Solder Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 700 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.15 MM  [.045 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Mini
  • Shell Plating Finish : Matte
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Color : Black
  • Housing Material : PA 9T

Industry Standards


  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : Without
  • PCB Connector Seating : Flush
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : SMT Hold Down - Solder

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 700

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Integral Locking Latch : Without
  • USB Type : B
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 1.15 MM  [.045 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 5000
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
I/O Connectors - 2-1734327-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2-1734327-2
I/O Connectors 2-1734327-2
MINI USB, TYPE B, R/A, SMT

MINI USB, TYPE B, R/A, SMT

Buy Now
USB, DVI, HDMI Connector Assemblies - 17-2-1734327-2TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2-1734327-2TR-ND
USB, DVI, HDMI Connector Assemblies 17-2-1734327-2TR-ND
MINI USB, TYPE B, R/A, SMT

MINI USB, TYPE B, R/A, SMT

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 2-1734327-2 2-1734327-2 17-2-1734327-2TR-ND
Product Name USB Connectors I/O Connectors USB, DVI, HDMI Connector Assemblies
Connector Type USB; Wire to Board Connector USB - mini A
Termination Surface Mount
Mounting Board Mount Surface Mount, Right Angle
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data