TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-172211-3

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Type : Pin Dimensions Connector Height : 6.4 MM  [.252 INCH ] Connector Length : 10.4 MM  [.409 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 350 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon 6/6 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 95 DEGC  [-4 - 203 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Type : Pin Dimensions Connector Height : 6.4 MM  [.252 INCH ] Connector Length : 10.4 MM  [.409 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 350 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon 6/6 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 95 DEGC  [-4 - 203 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-172211-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-172211-3
Rectangular Wire & Cable Connectors & Housings 2-172211-3
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Type : Pin Dimensions Connector Height : 6.4 MM  [.252 INCH ] Connector Length : 10.4 MM  [.409 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 500 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 350 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon 6/6 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 95 DEGC  [-4 - 203 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 2
  • Contact Layout : Inline
  • Contact Type : Pin

Dimensions


  • Connector Height : 6.4 MM  [.252 INCH ]
  • Connector Length : 10.4 MM  [.409 INCH ]

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 500
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 350

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Locking
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 95 DEGC  [-4 - 203 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 2-172211-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
2-172211-3-ND
Rectangular Connector Housings 2-172211-3-ND
"3 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"

"3 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"

Buy Now Datasheet
3P Ei W-W Cap Hsg Black Amp - Te Connectivity - 14P9494 - Newark, An Avnet Company
Chicago, IL, United States
3P Ei W-W Cap Hsg Black Amp - Te Connectivity
14P9494
3P Ei W-W Cap Hsg Black Amp - Te Connectivity 14P9494
3P EI W-W CAP HSG BLACK

3P EI W-W CAP HSG BLACK

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-172211-3 2-172211-3-ND 14P9494
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 3P Ei W-W Cap Hsg Black Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103946-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers