TE Connectivity Rcpt Housing, 1Pos, Nylon 6/6, Natural; Product Range Amp Te Connectivity 2-172076-1

Description
RCPT HOUSING, 1POS, NYLON 6/6, NATURAL; Product Range:Positive Lock 250 Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP 170327, 170328 & 170329 Contacts RoHS Compliant: Yes
Description
RCPT HOUSING, 1POS, NYLON 6/6, NATURAL; Product Range:Positive Lock 250 Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP 170327, 170328 & 170329 Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 1Pos, Nylon 6/6, Natural; Product Range Amp Te Connectivity - 38AC2994 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 1Pos, Nylon 6/6, Natural; Product Range Amp Te Connectivity
38AC2994
Rcpt Housing, 1Pos, Nylon 6/6, Natural; Product Range Amp Te Connectivity 38AC2994
RCPT HOUSING, 1POS, NYLON 6/6, NATURAL; Product Range:Positive Lock 250 Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP 170327, 170328 & 170329 Contacts RoHS Compliant: Yes

RCPT HOUSING, 1POS, NYLON 6/6, NATURAL; Product Range:Positive Lock 250 Series; Gender:Receptacle; No. of Positions:1Positions; Pitch Spacing:-; For Use With:AMP 170327, 170328 & 170329 Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AC2994
Product Name Rcpt Housing, 1Pos, Nylon 6/6, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details