TE Connectivity Data Connectivity Housings 2-1719261-1

Description
Body Features Body Material : PA GF Cable Exit Type : Fixed Connector & Keying Code : A Ferrule : Without Configuration Features Number of Positions : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] RF Connector Center Contact Plating Material : None Dimensions Connector Height : 12.75 MM  [.501 INCH ] Product Length : 16.95 MM  [.667 INCH ] Product Width : 9.8 MM  [.386 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Housing Color : Black Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Other Dielectric Material : None Outer Contact Plating Material : None Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Board-to-Board, Wire-to-Wire Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000 Usage Conditions Cable Type : RTK 031
Request a Quote
Description
Body Features Body Material : PA GF Cable Exit Type : Fixed Connector & Keying Code : A Ferrule : Without Configuration Features Number of Positions : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] RF Connector Center Contact Plating Material : None Dimensions Connector Height : 12.75 MM  [.501 INCH ] Product Length : 16.95 MM  [.667 INCH ] Product Width : 9.8 MM  [.386 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Housing Color : Black Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Other Dielectric Material : None Outer Contact Plating Material : None Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Board-to-Board, Wire-to-Wire Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000 Usage Conditions Cable Type : RTK 031
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2-1719261-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2-1719261-1
Data Connectivity Housings 2-1719261-1
Body Features Body Material : PA GF Cable Exit Type : Fixed Connector & Keying Code : A Ferrule : Without Configuration Features Number of Positions : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] RF Connector Center Contact Plating Material : None Dimensions Connector Height : 12.75 MM  [.501 INCH ] Product Length : 16.95 MM  [.667 INCH ] Product Width : 9.8 MM  [.386 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Housing Color : Black Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Other Dielectric Material : None Outer Contact Plating Material : None Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Board-to-Board, Wire-to-Wire Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000 Usage Conditions Cable Type : RTK 031

Body Features


  • Body Material : PA GF
  • Cable Exit Type : Fixed
  • Connector & Keying Code : A
  • Ferrule : Without

Configuration Features


  • Number of Positions : 1
  • Snap-Lock : Without

Contact Features


  • Center Contact : Without
  • Contact Mating Area Plating Material : Unplated
  • Contact Type : Socket
  • Mating Pin Diameter : .5 MM  [.02 INCH ]
  • RF Connector Center Contact Plating Material : None

Dimensions


  • Connector Height : 12.75 MM  [.501 INCH ]
  • Product Length : 16.95 MM  [.667 INCH ]
  • Product Width : 9.8 MM  [.386 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Housing Color : Black

Mechanical Attachment


  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Dielectric Material : None
  • Outer Contact Plating Material : None

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Board-to-Board, Wire-to-Wire
  • Hybrid Connector : No
  • Sealable : No

Signal Characteristics


  • Operating Frequency Range (MHZ) : 0 - 6000

Usage Conditions


  • Cable Type : RTK 031
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-1719261-1
Product Name Data Connectivity Housings
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Connectors - 1649073 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Through hole
View Details
Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details