TE Connectivity
Magnet Wire Terminals
2-1719065-3
Description
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Leaf Terminal Orientation : Straight
Dimensions Magnet Wire Size (AWG) : 27 Magnet Wire Size (MM) : .36 Product Length (MM) : 5.9 Stock Thickness (Magnet Wire Side) : .32 MM [.012 INCH ] Terminal Height : 11.4 MM [.448 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Compatible With Discrete Wire Type : Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Leaf Terminal Orientation : Straight
Dimensions Magnet Wire Size (AWG) : 27 Magnet Wire Size (MM) : .36 Product Length (MM) : 5.9 Stock Thickness (Magnet Wire Side) : .32 MM [.012 INCH ] Terminal Height : 11.4 MM [.448 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Compatible With Discrete Wire Type : Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Leaf Terminal Orientation : Straight
Dimensions Magnet Wire Size (AWG) : 27 Magnet Wire Size (MM) : .36 Product Length (MM) : 5.9 Stock Thickness (Magnet Wire Side) : .32 MM [.012 INCH ] Terminal Height : 11.4 MM [.448 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Compatible With Discrete Wire Type : Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Contact Features
- Contact Underplating Material : Nickel
- Magnet Wire Terminal Type : Leaf
- Terminal Orientation : Straight
Dimensions
- Magnet Wire Size (AWG) : 27
- Magnet Wire Size (MM) : .36
- Product Length (MM) : 5.9
- Stock Thickness (Magnet Wire Side) : .32 MM [.012 INCH ]
- Terminal Height : 11.4 MM [.448 INCH ]
Mechanical Attachment
- Wire Insulation Support : Without
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 3000
Product Type Features
- Compatible With Discrete Wire Type : Solid
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2-1719065-3 |
|
Product Name
|
Magnet Wire Terminals |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
3 suppliers
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details