TE Connectivity Automotive Conn Housing, Plug, 62Pos; Product Range Amp Te Connectivity 2-1718324-1

Description
AUTOMOTIVE CONN HOUSING, PLUG, 62POS; Product Range:LEAVYSEAL Series; Gender:Plug; No. of Positions:62Position s; For Use With:AMP LEAVYSEAL Series Automotive Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, PLUG, 62POS; Product Range:LEAVYSEAL Series; Gender:Plug; No. of Positions:62Position s; For Use With:AMP LEAVYSEAL Series Automotive Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 62Pos; Product Range Amp Te Connectivity - 18AH0086 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 62Pos; Product Range Amp Te Connectivity
18AH0086
Automotive Conn Housing, Plug, 62Pos; Product Range Amp Te Connectivity 18AH0086
AUTOMOTIVE CONN HOUSING, PLUG, 62POS; Product Range:LEAVYSEAL Series; Gender:Plug; No. of Positions:62Position s; For Use With:AMP LEAVYSEAL Series Automotive Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 62POS; Product Range:LEAVYSEAL Series; Gender:Plug; No. of Positions:62Positions; For Use With:AMP LEAVYSEAL Series Automotive Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0086
Product Name Automotive Conn Housing, Plug, 62Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

1.58
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 40.13 mm (1.58 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details