TE Connectivity Housing, Rcpt, Mcp 1.5K Contact; Product Range Te Connectivity 2-1703639-1.

Description
HOUSING, RCPT, MCP 1.5K CONTACT; PRODUCT RANGE:MCP 1.5K SERIES; FOR USE WITH:AMP MCP 1.5K SERIES POWER CONTACTS; SVHC:NO SVHC (15-JUN-2015); CONNECTOR BODY MATERIAL:PBT (POLYBUTYLENE TEREPHTHALATE), GLASS FILLED BODY; CONNECTOR ROHS COMPLIANT: YES
Description
HOUSING, RCPT, MCP 1.5K CONTACT; PRODUCT RANGE:MCP 1.5K SERIES; FOR USE WITH:AMP MCP 1.5K SERIES POWER CONTACTS; SVHC:NO SVHC (15-JUN-2015); CONNECTOR BODY MATERIAL:PBT (POLYBUTYLENE TEREPHTHALATE), GLASS FILLED BODY; CONNECTOR ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, Mcp 1.5K Contact; Product Range Te Connectivity - 28AC7726 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, Mcp 1.5K Contact; Product Range Te Connectivity
28AC7726
Housing, Rcpt, Mcp 1.5K Contact; Product Range Te Connectivity 28AC7726
HOUSING, RCPT, MCP 1.5K CONTACT; PRODUCT RANGE:MCP 1.5K SERIES; FOR USE WITH:AMP MCP 1.5K SERIES POWER CONTACTS; SVHC:NO SVHC (15-JUN-2015); CONNECTOR BODY MATERIAL:PBT (POLYBUTYLENE TEREPHTHALATE), GLASS FILLED BODY; CONNECTOR ROHS COMPLIANT: YES

HOUSING, RCPT, MCP 1.5K CONTACT; PRODUCT RANGE:MCP 1.5K SERIES; FOR USE WITH:AMP MCP 1.5K SERIES POWER CONTACTS; SVHC:NO SVHC (15-JUN-2015); CONNECTOR BODY MATERIAL:PBT (POLYBUTYLENE TEREPHTHALATE), GLASS FILLED BODY; CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC7726
Product Name Housing, Rcpt, Mcp 1.5K Contact; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details