TE Connectivity Receptacle Housing, 12Pos, Gf Pbt, Black; Product Range Te Connectivity 2-1703639-1

Description
RECEPTACLE HOUSING, 12POS, GF PBT, BLACK; Product Range:MCP 1.5K Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:4mm; For Use With:AMP MCP 1.5K Series Socket Crimp Power Contacts RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 12POS, GF PBT, BLACK; Product Range:MCP 1.5K Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:4mm; For Use With:AMP MCP 1.5K Series Socket Crimp Power Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 12Pos, Gf Pbt, Black; Product Range Te Connectivity - 42Y1350 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 12Pos, Gf Pbt, Black; Product Range Te Connectivity
42Y1350
Receptacle Housing, 12Pos, Gf Pbt, Black; Product Range Te Connectivity 42Y1350
RECEPTACLE HOUSING, 12POS, GF PBT, BLACK; Product Range:MCP 1.5K Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:4mm; For Use With:AMP MCP 1.5K Series Socket Crimp Power Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 12POS, GF PBT, BLACK; Product Range:MCP 1.5K Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:4mm; For Use With:AMP MCP 1.5K Series Socket Crimp Power Contacts RoHS Compliant: Yes

Supplier's Site
12Pos,amp Mcp1.5K,rec Hsg,assy Rohs Compliant Te Connectivity - 88M1637 - Newark, An Avnet Company
Chicago, IL, United States
12Pos,amp Mcp1.5K,rec Hsg,assy Rohs Compliant Te Connectivity
88M1637
12Pos,amp Mcp1.5K,rec Hsg,assy Rohs Compliant Te Connectivity 88M1637
12POS,AMP MCP1.5K,REC HSG,ASSY ROHS COMPLIANT: YES

12POS,AMP MCP1.5K,REC HSG,ASSY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 42Y1350
Product Name Receptacle Housing, 12Pos, Gf Pbt, Black; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details