TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-1674755-0

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Power Positions : 5 Number of Rows : 2 Number of Signal Positions : 20 Contact Features Contact Base Material : Phosphor Bronze, Brass Contact Current Rating (Max) (AMP) : 12 Contact Retention Within Housing : Without Dimensions Compatible Insulation Diameter Range : 1.6 - 4 MM  [.063 - .157 INCH ] Connector Height : 19 MM  [.748 INCH ] Connector Length : 67.1 MM  [2.642 INCH ] Connector Width : 30.9 MM  [1.22 INCH ] Row-to-Row Spacing : 7 MM  [.276 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 - 16 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 25 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Power Positions : 5 Number of Rows : 2 Number of Signal Positions : 20 Contact Features Contact Base Material : Phosphor Bronze, Brass Contact Current Rating (Max) (AMP) : 12 Contact Retention Within Housing : Without Dimensions Compatible Insulation Diameter Range : 1.6 - 4 MM  [.063 - .157 INCH ] Connector Height : 19 MM  [.748 INCH ] Connector Length : 67.1 MM  [2.642 INCH ] Connector Width : 30.9 MM  [1.22 INCH ] Row-to-Row Spacing : 7 MM  [.276 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 - 16 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 25 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-1674755-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-1674755-0
Rectangular Wire & Cable Connectors & Housings 2-1674755-0
Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Power Positions : 5 Number of Rows : 2 Number of Signal Positions : 20 Contact Features Contact Base Material : Phosphor Bronze, Brass Contact Current Rating (Max) (AMP) : 12 Contact Retention Within Housing : Without Dimensions Compatible Insulation Diameter Range : 1.6 - 4 MM  [.063 - .157 INCH ] Connector Height : 19 MM  [.748 INCH ] Connector Length : 67.1 MM  [2.642 INCH ] Connector Width : 30.9 MM  [1.22 INCH ] Row-to-Row Spacing : 7 MM  [.276 INCH ] Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 - 16 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 25 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 26
  • Number of Power Positions : 5
  • Number of Rows : 2
  • Number of Signal Positions : 20

Contact Features


  • Contact Base Material : Phosphor Bronze, Brass
  • Contact Current Rating (Max) (AMP) : 12
  • Contact Retention Within Housing : Without

Dimensions


  • Compatible Insulation Diameter Range : 1.6 - 4 MM  [.063 - .157 INCH ]
  • Connector Height : 19 MM  [.748 INCH ]
  • Connector Length : 67.1 MM  [2.642 INCH ]
  • Connector Width : 30.9 MM  [1.22 INCH ]
  • Row-to-Row Spacing : 7 MM  [.276 INCH ]
  • Wire Size (MMSQ) : .2
  • Wire Size (AWG) : 24 - 16

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.059 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 25

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp/IDC

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Backplane Connector Housings - 2-1674755-0-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
2-1674755-0-ND
Backplane Connector Housings 2-1674755-0-ND
26 Position Connector Black Panel Mount Mini-Drawer

26 Position Connector Black Panel Mount Mini-Drawer

Buy Now Datasheet
Rec Assy For Mini Ct Hybird Dr Amp - Te Connectivity - 17R6781 - Newark, An Avnet Company
Chicago, IL, United States
Rec Assy For Mini Ct Hybird Dr Amp - Te Connectivity
17R6781
Rec Assy For Mini Ct Hybird Dr Amp - Te Connectivity 17R6781
REC ASSY FOR MINI CT HYBIRD DR

REC ASSY FOR MINI CT HYBIRD DR

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1674755-0 2-1674755-0-ND 17R6781
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Rec Assy For Mini Ct Hybird Dr Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-0513-010-4006-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Standard Circular Connectors - 1-1437719-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers