TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 2-167301-2

Description
Win Source Part Number: 1363291-2-167301-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod IV Package: Tape & Reel (TR) Product Status: Active Base Product Number: 167301 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Tin Contact Finish Thickness: 78.7µin (2.00µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363291-2-167301-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod IV Package: Tape & Reel (TR) Product Status: Active Base Product Number: 167301 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Tin Contact Finish Thickness: 78.7µin (2.00µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 2-167301-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
2-167301-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 2-167301-2
Win Source Part Number: 1363291-2-167301-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod IV Package: Tape & Reel (TR) Product Status: Active Base Product Number: 167301 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Tin Contact Finish Thickness: 78.7µin (2.00µm)

Win Source Part Number: 1363291-2-167301-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPMODU Mod IV
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 167301
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 20-24 AWG
Contact Finish: Tin
Contact Finish Thickness: 78.7µin (2.00µm)

Buy Now Datasheet
Crimp Contacts - 6689735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6689735
Crimp Contacts 6689735
TE Connectivity 2-167301-2

TE Connectivity 2-167301-2

Supplier's Site
Crimp Contacts - 6689735P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6689735P
Crimp Contacts 6689735P
TE Connectivity 2-167301-2

TE Connectivity 2-167301-2

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 2-167301-2 6689735 6689735P
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Crimp Contacts Crimp Contacts
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions - 25R2967 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Flash Plated Contacts
View Details
Automotive Terminals - 1-1452568-3 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Thickness 0.0236 inch (0.6000 mm)
View Details