TE Connectivity Automotive Housing, Receptacle, 12Pos; Product Range Te Connectivity 2-1670901-1

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 12POS; Product Range:Heavy Duty Sealed Connector Series; Gender:Receptacle; No. of Positions:12Position s; For Use With:AMP MCP 2.8 Series Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:60V RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 12POS; Product Range:Heavy Duty Sealed Connector Series; Gender:Receptacle; No. of Positions:12Position s; For Use With:AMP MCP 2.8 Series Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:60V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 12Pos; Product Range Te Connectivity - 70AH7266 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 12Pos; Product Range Te Connectivity
70AH7266
Automotive Housing, Receptacle, 12Pos; Product Range Te Connectivity 70AH7266
AUTOMOTIVE HOUSING, RECEPTACLE, 12POS; Product Range:Heavy Duty Sealed Connector Series; Gender:Receptacle; No. of Positions:12Position s; For Use With:AMP MCP 2.8 Series Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:60V RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 12POS; Product Range:Heavy Duty Sealed Connector Series; Gender:Receptacle; No. of Positions:12Positions; For Use With:AMP MCP 2.8 Series Automotive Socket Contacts; IP Rating:IP67; Voltage Rating:60V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH7266
Product Name Automotive Housing, Receptacle, 12Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details