Body Features Primary Product Color : Blue
Configuration Features Number of Positions : 32 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM [100 MICIN ]
Dimensions PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] FFC Cable Entry : Vertical Housing Material : Nylon
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Detent Window PCB Mount Retention : Without Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board FFC Connector Product Type : Header Insertion Force Type : Zero Insertion Force (ZIF)
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM [.1 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Blue
Configuration Features Number of Positions : 32 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM [100 MICIN ]
Dimensions PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] FFC Cable Entry : Vertical Housing Material : Nylon
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Detent Window PCB Mount Retention : Without Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board FFC Connector Product Type : Header Insertion Force Type : Zero Insertion Force (ZIF)
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM [.1 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Primary Product Color : Blue
Configuration Features Number of Positions : 32 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM [100 MICIN ]
Dimensions PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] FFC Cable Entry : Vertical Housing Material : Nylon
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Detent Window PCB Mount Retention : Without Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board FFC Connector Product Type : Header Insertion Force Type : Zero Insertion Force (ZIF)
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM [.1 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Primary Product Color : Blue
Configuration Features
Number of Positions : 32
Number of Rows : 2
PCB Mount Orientation : Vertical
Contact Features
Contact Base Material : Phosphor Bronze
Contact Current Rating (Max) (AMP) : 2
Contact Layout : Inline
Contact Mating Area Plating Material : Tin (Sn)
Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ]
Contact Type : Pin
PCB Contact Termination Area Plating Material : Tin
PCB Contact Termination Area Plating Material Thickness : 2.54 MICM [100 MICIN ]
Dimensions
PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Housing Features
Centerline (Pitch) : 2.54 MM [.1 INCH ]
FFC Cable Entry : Vertical
Housing Material : Nylon
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
Mating Alignment Type : Polarization
Mating Retention : With
Mating Retention Type : Detent Window
PCB Mount Retention : Without
Panel Mount Feature : Without
Operation/Application
Circuit Application : Signal
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector & Housing Type : Plug
Connector System : Wire-to-Board
FFC Connector Product Type : Header
Insertion Force Type : Zero Insertion Force (ZIF)
Termination Features
Termination Method to PCB : Through Hole - Solder
Termination Post & Tail Length : 2.54 MM [.1 INCH ]
Usage Conditions
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]