TE Connectivity FFC Connectors 2-1658548-0

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 12 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Straight Housing Material : Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board FFC Connector Product Type : Header Insertion Force Type : Zero Insertion Force (ZIF) Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 12 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Straight Housing Material : Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board FFC Connector Product Type : Header Insertion Force Type : Zero Insertion Force (ZIF) Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FFC Connectors - 2-1658548-0 - TE Connectivity
Berwyn, PA, United States
FFC Connectors
2-1658548-0
FFC Connectors 2-1658548-0
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 12 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Straight Housing Material : Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board FFC Connector Product Type : Header Insertion Force Type : Zero Insertion Force (ZIF) Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • FFC Cable Entry : Straight
  • Housing Material : Nylon

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Board
  • FFC Connector Product Type : Header
  • Insertion Force Type : Zero Insertion Force (ZIF)

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.54 MM  [.1 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-1658548-0
Product Name FFC Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0972-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector Systems Amp - Te Connectivity - 28AC6877 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details