TE Connectivity Board to Board & Mezzanine Connectors 2-1658048-2

Description
MSB0.80PL19ASY080FL, -,F,-TY
Request a Quote Datasheet
Description
MSB0.80PL19ASY080FL, -,F,-TY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 2-1658048-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2-1658048-2
Board to Board & Mezzanine Connectors 2-1658048-2
MSB0.80PL19ASY080FL, -,F,-TY

MSB0.80PL19ASY080FL,-,F,-TY

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
2-1658048-2
Board to Board & Mezzanine Connectors 2-1658048-2
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board)
Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) Series: MICTOR SB Package: Tray Product Status: Active Connector Type: Plug, Outer Shroud Contacts Number of Positions: 80 Pitch: 0.031" (0.80mm) Number of Rows: 2 Mounting Type: Surface Mount

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board)
Series: MICTOR SB
Package: Tray
Product Status: Active
Connector Type: Plug, Outer Shroud Contacts
Number of Positions: 80
Pitch: 0.031" (0.80mm)
Number of Rows: 2
Mounting Type: Surface Mount

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-2-1658048-2
Electronic Connector 316-2-1658048-2
MSB0.80PL19ASY080FL, -,F,-TY Product overview: 2-1658048-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1658048-2 can be used for catalog matching and distributor lookup.

MSB0.80PL19ASY080FL,-,F,-TY Product overview: 2-1658048-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1658048-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
2-1658048-2
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 2-1658048-2
CONN PLUG 80POS SMD GOLD

CONN PLUG 80POS SMD GOLD

Supplier's Site
Msb0.80Pl19Asy080Fl,-,f,-Ty Amp - Te Connectivity - 98X2148 - Newark, An Avnet Company
Chicago, IL, United States
Msb0.80Pl19Asy080Fl,-,f,-Ty Amp - Te Connectivity
98X2148
Msb0.80Pl19Asy080Fl,-,f,-Ty Amp - Te Connectivity 98X2148
MSB0.80PL19ASY080FL, -,F,-TY

MSB0.80PL19ASY080FL,-,F,-TY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1658048-2 316-2-1658048-2 2-1658048-2 98X2148
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Msb0.80Pl19Asy080Fl,-,f,-Ty Amp - Te Connectivity
Connector Type Board to Board Connector Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.4219 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Modular Connectors / Ethernet Connectors - 102C03 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers