TE Connectivity Quick Disconnects 2-165565-1

Description
Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.5 MM  [.14 INCH ] Product Length : 19.8 MM  [.779 INCH ] Wire Size (MMSQ) : .3 - 1.5 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 592 - 2960 Electrical Characteristics Voltage Rating (V) : 300 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Red Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 4000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.5 MM  [.14 INCH ] Product Length : 19.8 MM  [.779 INCH ] Wire Size (MMSQ) : .3 - 1.5 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 592 - 2960 Electrical Characteristics Voltage Rating (V) : 300 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Red Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 4000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 2-165565-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
2-165565-1
Quick Disconnects 2-165565-1
Body Features Insulation Material : Nylon Configuration Features Connection Capacity : Single Contact Features Barrel Type : Closed Contact Base Material : Brass Crimp Type : Compression Crimp Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.5 MM  [.14 INCH ] Product Length : 19.8 MM  [.779 INCH ] Wire Size (MMSQ) : .3 - 1.5 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 592 - 2960 Electrical Characteristics Voltage Rating (V) : 300 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Barrel Color : Red Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 4000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : Nylon

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Brass
  • Crimp Type : Compression Crimp
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 2.79 MM  [.11 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 3.5 MM  [.14 INCH ]
  • Product Length : 19.8 MM  [.779 INCH ]
  • Wire Size (MMSQ) : .3 - 1.5
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 592 - 2960

Electrical Characteristics


  • Voltage Rating (V) : 300

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Other


  • Barrel Color : Red

Packaging Features


  • Packaging Method : Tape Mounted
  • Packaging Quantity : 4000

Product Type Features


  • Insertion Force : Normal

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A135418CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A135418CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A135418CT-ND
2,8 PIDG FASTON REC

2,8 PIDG FASTON REC

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A135418TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A135418TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A135418TR-ND
2,8 PIDG FASTON REC

2,8 PIDG FASTON REC

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 2-165565-1 A135418CT-ND A135418TR-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 118438-1 - TE Connectivity
Specs
Features RoHS
View Details
Power Terminals - 1-192447-8 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627102-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 104505-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details