TE Connectivity Rocker Switches 2-1634200-1

Description
Body Features Actuator Color : Black Beveled Frame Color : Black Body Color : Black Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On Off (On) Panel Cutout Size : 20.2 x 22.2 MM , 19.4 x 22.2 MM , 19.6 x 22.2 MM  [.771 x .874 INCH , .763 x .874 INCH , .795 x .874 INCH ] Contact Features Rocker Switch Contact Current Rating (AMP) : 10, 6 Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 4.75 MM  [.187 INCH ] Electrical Characteristics Rocker Switch Voltage Rating (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards VDE Tested : Yes Mechanical Attachment Mounting Angle : Vertical Rocker Switch Mounting Type : Panel Other Comment : Dust Resistant., Non-Illuminated Product Type Features Actuator Style : Rocker Actuator Type : Top Lamp : Without Product Type : Switch Rocker Switch LED : Without Termination Features Termination Type : Quick Connect
Request a Quote
Description
Body Features Actuator Color : Black Beveled Frame Color : Black Body Color : Black Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On Off (On) Panel Cutout Size : 20.2 x 22.2 MM , 19.4 x 22.2 MM , 19.6 x 22.2 MM  [.771 x .874 INCH , .763 x .874 INCH , .795 x .874 INCH ] Contact Features Rocker Switch Contact Current Rating (AMP) : 10, 6 Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 4.75 MM  [.187 INCH ] Electrical Characteristics Rocker Switch Voltage Rating (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards VDE Tested : Yes Mechanical Attachment Mounting Angle : Vertical Rocker Switch Mounting Type : Panel Other Comment : Dust Resistant., Non-Illuminated Product Type Features Actuator Style : Rocker Actuator Type : Top Lamp : Without Product Type : Switch Rocker Switch LED : Without Termination Features Termination Type : Quick Connect
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 2-1634200-1 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
2-1634200-1
Rocker Switches 2-1634200-1
Body Features Actuator Color : Black Beveled Frame Color : Black Body Color : Black Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On Off (On) Panel Cutout Size : 20.2 x 22.2 MM , 19.4 x 22.2 MM , 19.6 x 22.2 MM  [.771 x .874 INCH , .763 x .874 INCH , .795 x .874 INCH ] Contact Features Rocker Switch Contact Current Rating (AMP) : 10, 6 Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 4.75 MM  [.187 INCH ] Electrical Characteristics Rocker Switch Voltage Rating (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards VDE Tested : Yes Mechanical Attachment Mounting Angle : Vertical Rocker Switch Mounting Type : Panel Other Comment : Dust Resistant., Non-Illuminated Product Type Features Actuator Style : Rocker Actuator Type : Top Lamp : Without Product Type : Switch Rocker Switch LED : Without Termination Features Termination Type : Quick Connect

Body Features


  • Actuator Color : Black
  • Beveled Frame Color : Black
  • Body Color : Black

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Indicator/Imprint Legend : None
  • Operating Function : On Off (On)
  • Panel Cutout Size : 20.2 x 22.2 MM , 19.4 x 22.2 MM , 19.6 x 22.2 MM  [.771 x .874 INCH , .763 x .874 INCH , .795 x .874 INCH ]

Contact Features


  • Rocker Switch Contact Current Rating (AMP) : 10, 6
  • Switch Contact Plating Material : Silver Tin Oxide
  • Terminal Tab Width : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Rocker Switch Voltage Rating (VAC) : 250, 125

Housing Features


  • Process Sealed : No

Industry Standards


  • VDE Tested : Yes

Mechanical Attachment


  • Mounting Angle : Vertical
  • Rocker Switch Mounting Type : Panel

Other


  • Comment : Dust Resistant., Non-Illuminated

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Top
  • Lamp : Without
  • Product Type : Switch
  • Rocker Switch LED : Without

Termination Features


  • Termination Type : Quick Connect
Buy Now

Technical Specifications

  TE Connectivity
Product Category Rocker Switches
Product Number 2-1634200-1
Product Name Rocker Switches
Switch Function Maintained
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
Rocker Switches - 450-2073-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw
View Details
2 suppliers
Rocker Switches - 450-1532-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw
View Details
2 suppliers