2-1630019-1 -- HSC200 470R 5% AMP - TE CONNECTIVITY
TE Connectivity
Hsc200 470R 5% Amp - Te Connectivity
2-1630019-1
Description
HSC200 470R 5%
Description
HSC200 470R 5%
Suppliers
Hsc200 470R 5% Amp - Te Connectivity
75AC6511
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC6511 |
|
Product Name
|
Hsc200 470R 5% Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers