2-1625971-7 -- HSA25 22R 5% AMP - TE CONNECTIVITY
TE Connectivity
Hsa25 22R 5% Amp - Te Connectivity
2-1625971-7
Suppliers
Hsa25 22R 5% Amp - Te Connectivity
75AC6509
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC6509 |
|
Product Name
|
Hsa25 22R 5% Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers