TE Connectivity Chassis Mount Resistors 2-1625966-8

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 11 MM  [.433 INCH ] Product Length : 36.5 MM  [1.437 INCH ] Product Width : 21 MM  [.827 INCH ] Electrical Characteristics Operating Voltage (V) : 265 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 16 Resistance Class : Up to 1kω Resistance Value (OHM) : 30 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 11 MM  [.433 INCH ] Product Length : 36.5 MM  [1.437 INCH ] Product Width : 21 MM  [.827 INCH ] Electrical Characteristics Operating Voltage (V) : 265 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 16 Resistance Class : Up to 1kω Resistance Value (OHM) : 30 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2-1625966-8 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
2-1625966-8
Chassis Mount Resistors 2-1625966-8
Configuration Features Number of Resistors : 1 Dimensions Product Height : 11 MM  [.433 INCH ] Product Length : 36.5 MM  [1.437 INCH ] Product Width : 21 MM  [.827 INCH ] Electrical Characteristics Operating Voltage (V) : 265 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 16 Resistance Class : Up to 1kω Resistance Value (OHM) : 30 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±50

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 11 MM  [.433 INCH ]
  • Product Length : 36.5 MM  [1.437 INCH ]
  • Product Width : 21 MM  [.827 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 265
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 16
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 30

Mechanical Attachment


  • Panel Mount Feature Type : Flange with Mounting Holes

Packaging Features


  • Packaging Method : Loose Piece - Tray

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : Solder Lug
  • Number of Terminations : 2

Usage Conditions


  • Temperature Coefficient (PPMC) : ±50
Buy Now Datasheet
Resistors - 2-1625966-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
2-1625966-8
Resistors 2-1625966-8
HSA10 30R 5%

HSA10 30R 5%

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 2-1625966-8 2-1625966-8
Product Name Chassis Mount Resistors Resistors
Mounting / Packaging Bolt-on Chassis
Resistance Range 30 ohms
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details