2-1625966-2 -- HSA10 27R 5% AMP - TE CONNECTIVITY
TE Connectivity
Hsa10 27R 5% Amp - Te Connectivity
2-1625966-2
Suppliers
Hsa10 27R 5% Amp - Te Connectivity
36AC1164
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC1164 |
|
Product Name
|
Hsa10 27R 5% Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Connector Type
Coaxial Connector
Voltage Rating
5000 volts
Current Rating
5.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers