2-1625885-4 -- 1W SM M/OX 5% 15K AMP - TE CONNECTIVITY
TE Connectivity
1W Sm M/ox 5% 15K Amp - Te Connectivity
2-1625885-4
Description
1W SM M/OX 5% 15K
Description
1W SM M/OX 5% 15K
Suppliers
1W Sm M/ox 5% 15K Amp - Te Connectivity
75AC6499
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC6499 |
|
Product Name
|
1W Sm M/ox 5% 15K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Voltage Rating
700 volts
Current Rating
40.0 amps
View Details