2-1625875-6 -- CBT 1/4 5% 330R AMP - TE CONNECTIVITY
TE Connectivity
Cbt 1/4 5% 330R Amp - Te Connectivity
2-1625875-6
Description
CBT 1/4 5% 330R
Description
CBT 1/4 5% 330R
Suppliers
Cbt 1/4 5% 330R Amp - Te Connectivity
76AC3008
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
76AC3008 |
|
Product Name
|
Cbt 1/4 5% 330R Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Inline
Current Rating
200.0 to 280.0 amps
Contact Size (AWG)
10 AWG
View Details
2 suppliers