2-1624246-0 -- RSS3 22R 5% AMMO PK AMP - TE CONNECTIVITY
TE Connectivity
Rss3 22R 5% Ammo Pk Amp - Te Connectivity
2-1624246-0
Description
RSS3 22R 5% AMMO PK
Description
RSS3 22R 5% AMMO PK
Suppliers
Rss3 22R 5% Ammo Pk Amp - Te Connectivity
41AJ5419
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ5419 |
|
Product Name
|
Rss3 22R 5% Ammo Pk Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details