2-1624113-2 -- 3650 2A 3.0NH 5% 2K RL AMP - TE CONNECTIVITY
TE Connectivity
3650 2A 3.0Nh 5% 2K Rl Amp - Te Connectivity
2-1624113-2
Description
3650 2A 3.0nH 5% 2K RL
Description
3650 2A 3.0nH 5% 2K RL
Suppliers
3650 2A 3.0Nh 5% 2K Rl Amp - Te Connectivity
36AC1152
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC1152 |
|
Product Name
|
3650 2A 3.0Nh 5% 2K Rl Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Board Mount Connector; Board to Board Connector
View Details