2-1623932-3 -- CFR50 5% 150K AMP - TE CONNECTIVITY
TE Connectivity
Cfr50 5% 150K Amp - Te Connectivity
2-1623932-3
Description
CFR50 5% 150K
Description
CFR50 5% 150K
Suppliers
Cfr50 5% 150K Amp - Te Connectivity
75AC6491
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC6491 |
|
Product Name
|
Cfr50 5% 150K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers