2-1623931-9 -- CFR25 5% 3R9 AMP - TE CONNECTIVITY
TE Connectivity
Cfr25 5% 3R9 Amp - Te Connectivity
2-1623931-9
Suppliers
Cfr25 5% 3R9 Amp - Te Connectivity
36AC1148
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC1148 |
|
Product Name
|
Cfr25 5% 3R9 Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details