TE Connectivity Through-Hole Resistors 2-1623931-5

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 6.8 x 2.5 Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .33 Resistance Class : 1Mω - 1Gω Resistance Value (OHM) : 3.9M Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Carbon Film, Thin Film Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : -1200 - 0
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 6.8 x 2.5 Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .33 Resistance Class : 1Mω - 1Gω Resistance Value (OHM) : 3.9M Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Carbon Film, Thin Film Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : -1200 - 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 2-1623931-5 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
2-1623931-5
Through-Hole Resistors 2-1623931-5
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 6.8 x 2.5 Electrical Characteristics Operating Voltage (V) : 250 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .33 Resistance Class : 1Mω - 1Gω Resistance Value (OHM) : 3.9M Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Carbon Film, Thin Film Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : -1200 - 0

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 6.8 x 2.5

Electrical Characteristics


  • Operating Voltage (V) : 250
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : .33
  • Resistance Class : 1MΩ - 1GΩ
  • Resistance Value (OHM) : 3.9M

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Type : Carbon Film, Thin Film
  • Resistor Type : General Purpose Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : -1200 - 0
Buy Now Datasheet
Resistors - 2-1623931-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
2-1623931-5
Resistors 2-1623931-5
CFR25 5% 3M9

CFR25 5% 3M9

Buy Now
Swedesboro, NJ, United States
Resistors
2-1623931-5
Resistors 2-1623931-5
Resistors

Resistors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 2-1623931-5 2-1623931-5
Product Name Through-Hole Resistors Resistors
Mounting / Packaging ThroughHole
Resistance Range 3.90E6 ohms
Tolerance 5 +/- %
Temperature Coefficient -1200 to 0.0 ±ppm/°C
Power Rating 0.3300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers