2-1623929-4 -- CFR200 5% 27K AMP - TE CONNECTIVITY
TE Connectivity
Cfr200 5% 27K Amp - Te Connectivity
2-1623929-4
Description
CFR200 5% 27K
Description
CFR200 5% 27K
Suppliers
Cfr200 5% 27K Amp - Te Connectivity
75AC6486
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC6486 |
|
Product Name
|
Cfr200 5% 27K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Gender
Male / Plug
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
18 to 24 AWG
View Details