2-1623929-3 -- CFR200 5% 22R AMP - TE CONNECTIVITY
TE Connectivity
Cfr200 5% 22R Amp - Te Connectivity
2-1623929-3
Description
CFR200 5% 22R
Description
CFR200 5% 22R
Suppliers
Cfr200 5% 22R Amp - Te Connectivity
75AC6485
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC6485 |
|
Product Name
|
Cfr200 5% 22R Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details